Integrated Device Technology AS-Interface Spec. V3.0 Compliant Universal AS-i IC SAP51D-A-G1-T

Description
The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective inter-connection of sensors, actuators, and switches. It transports both power and data over the same two-wire unshielded cable. The SAP5S / SAP51 is used as part of a master or slave node and functions as an interface to the physical bus. It provides the power supply, physical data transfer, and communication protocol handling. The SAP5S / SAP51 is fully compliant with the AS Interface Complete Specification V3.0. It is function and pin compatible with the SAP4 .1 ( AS2702 ).The SAP5S / SAP51 can be programmed by the user to operate in Standard Slave Mode, Safety Mode ( SAP5S only), or Master Mode. The special AS i Safety Mode ( SAP5S only) assures short response times regarding security-related events. All configuration data are stored in an internal EEPROM that can be easily programmed by a stationary or handheld programming device. The SAP5S / SAP51 is optimized for harsh environments by its special burst protection circuitry and excellent electromagnetic compatibility.
Request a Quote Datasheet
Description
The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective inter-connection of sensors, actuators, and switches. It transports both power and data over the same two-wire unshielded cable. The SAP5S / SAP51 is used as part of a master or slave node and functions as an interface to the physical bus. It provides the power supply, physical data transfer, and communication protocol handling. The SAP5S / SAP51 is fully compliant with the AS Interface Complete Specification V3.0. It is function and pin compatible with the SAP4 .1 ( AS2702 ).The SAP5S / SAP51 can be programmed by the user to operate in Standard Slave Mode, Safety Mode ( SAP5S only), or Master Mode. The special AS i Safety Mode ( SAP5S only) assures short response times regarding security-related events. All configuration data are stored in an internal EEPROM that can be easily programmed by a stationary or handheld programming device. The SAP5S / SAP51 is optimized for harsh environments by its special burst protection circuitry and excellent electromagnetic compatibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS-Interface Spec. V3.0 Compliant Universal AS-i IC - SAP51D-A-G1-T - Integrated Device Technology
San Jose, CA, USA
AS-Interface Spec. V3.0 Compliant Universal AS-i IC
SAP51D-A-G1-T
AS-Interface Spec. V3.0 Compliant Universal AS-i IC SAP51D-A-G1-T
The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective inter-connection of sensors, actuators, and switches. It transports both power and data over the same two-wire unshielded cable. The SAP5S / SAP51 is used as part of a master or slave node and functions as an interface to the physical bus. It provides the power supply, physical data transfer, and communication protocol handling. The SAP5S / SAP51 is fully compliant with the AS Interface Complete Specification V3.0. It is function and pin compatible with the SAP4 .1 ( AS2702 ).The SAP5S / SAP51 can be programmed by the user to operate in Standard Slave Mode, Safety Mode ( SAP5S only), or Master Mode. The special AS i Safety Mode ( SAP5S only) assures short response times regarding security-related events. All configuration data are stored in an internal EEPROM that can be easily programmed by a stationary or handheld programming device. The SAP5S / SAP51 is optimized for harsh environments by its special burst protection circuitry and excellent electromagnetic compatibility.

The SAP5S / SAP51 is a next-generation CMOS integrated circuit for AS -Interface networks. This low-level field bus AS -i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective inter-connection of sensors, actuators, and switches. It transports both power and data over the same two-wire unshielded cable.

The SAP5S / SAP51 is used as part of a master or slave node and functions as an interface to the physical bus. It provides the power supply, physical data transfer, and communication protocol handling. The SAP5S / SAP51 is fully compliant with the AS Interface Complete Specification V3.0. It is function and pin compatible with the SAP4 .1 ( AS2702 ).The SAP5S / SAP51 can be programmed by the user to operate in Standard Slave Mode, Safety Mode ( SAP5S only), or Master Mode. The special AS i Safety Mode ( SAP5S only) assures short response times regarding security-related events.
All configuration data are stored in an internal EEPROM that can be easily programmed by a stationary or handheld programming device. The SAP5S / SAP51 is optimized for harsh environments by its special burst protection circuitry and excellent electromagnetic compatibility.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 1260912-SAP51D-A-G1-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260912-SAP51D-A-G1-T
Integrated Circuits (ICs) - Interface - Specialized 1260912-SAP51D-A-G1-T
Win Source Part Number: 1260912-SAP51D-A-G1- T Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Actuator Sensor Interface Standard Package: 37 Mounting: SMD (SMT) Interface: AS-i Voltage - Supply: 16V ~ 34V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: SAP51D-A-G1

Win Source Part Number: 1260912-SAP51D-A-G1-T
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Actuator Sensor Interface
Standard Package: 37
Mounting: SMD (SMT)
Interface: AS-i
Voltage - Supply: 16V ~ 34V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: SAP51D-A-G1

Buy Now Datasheet
Specialized - SAP51D-A-G1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SAP51D-A-G1-T
Specialized SAP51D-A-G1-T
Actuator Sensor Interface Interface 20-SOIC

Actuator Sensor Interface Interface 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SAP51D-A-G1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SAP51D-A-G1-T
Integrated Circuits (ICs) - Interface - Specialized SAP51D-A-G1-T
IC INTERFACE SPECIALIZED V3.0

IC INTERFACE SPECIALIZED V3.0

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
SAP51D-A-G1-T
Sensor Interface SAP51D-A-G1-T
Sensor Interface SAP5

Sensor Interface SAP5

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SAP51D-A-G1-T 1260912-SAP51D-A-G1-T SAP51D-A-G1-T SAP51D-A-G1-T SAP51D-A-G1-T
Product Name AS-Interface Spec. V3.0 Compliant Universal AS-i IC Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Sensor Interface
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 16V ~ 34V Other; 16V ~ 34V Other
Package Type SOIC SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC SOP-20
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260785-SI32183-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers