Integrated Device Technology Single Channel IO-Link HV Line Driver with Integrated DC/DC Converter ZIOL2201BI1R

Description
The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems in factory automation applications, and it is specifically designed to support the communication standard IO -Link. The output driver is a push-pull stage that reaches an RDSon of less than 6.6ω at all operational temperatures. The configuration is stored in an on-chip EEPROM and automatically loaded into the ZIOL2201 's control register during power-up. The ZIOL2201 also provides status information, such as overload and over-temperature. An integrated SPI interface supports access to configuration and status registers. The ZIOL2201 is fabricated in a powerful CMOS mixed-signal technology allowing supply voltages up to 40V. EEPROM read/write functionality is guaranteed within the entire operating temperature range in combination with a low-voltage 3.3V core supply.
Datasheet
Description
The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems in factory automation applications, and it is specifically designed to support the communication standard IO -Link. The output driver is a push-pull stage that reaches an RDSon of less than 6.6ω at all operational temperatures. The configuration is stored in an on-chip EEPROM and automatically loaded into the ZIOL2201 's control register during power-up. The ZIOL2201 also provides status information, such as overload and over-temperature. An integrated SPI interface supports access to configuration and status registers. The ZIOL2201 is fabricated in a powerful CMOS mixed-signal technology allowing supply voltages up to 40V. EEPROM read/write functionality is guaranteed within the entire operating temperature range in combination with a low-voltage 3.3V core supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel IO-Link HV Line Driver with Integrated DC/DC Converter - ZIOL2201BI1R - Integrated Device Technology
San Jose, CA, USA
Single Channel IO-Link HV Line Driver with Integrated DC/DC Converter
ZIOL2201BI1R
Single Channel IO-Link HV Line Driver with Integrated DC/DC Converter ZIOL2201BI1R
The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems in factory automation applications, and it is specifically designed to support the communication standard IO -Link. The output driver is a push-pull stage that reaches an RDSon of less than 6.6ω at all operational temperatures. The configuration is stored in an on-chip EEPROM and automatically loaded into the ZIOL2201 's control register during power-up. The ZIOL2201 also provides status information, such as overload and over-temperature. An integrated SPI interface supports access to configuration and status registers. The ZIOL2201 is fabricated in a powerful CMOS mixed-signal technology allowing supply voltages up to 40V. EEPROM read/write functionality is guaranteed within the entire operating temperature range in combination with a low-voltage 3.3V core supply.

The ZIOL2201 is a line driver/level shifter IC that provides an HV I/O channel with a wide range of configurable system features. It addresses the physical layer of sensor/actuator systems in factory automation applications, and it is specifically designed to support the communication standard IO -Link. The output driver is a push-pull stage that reaches an RDSon of less than 6.6Ω at all operational temperatures. The configuration is stored in an on-chip EEPROM and automatically loaded into the ZIOL2201 's control register during power-up. The ZIOL2201 also provides status information, such as overload and over-temperature. An integrated SPI interface supports access to configuration and status registers. The ZIOL2201 is fabricated in a powerful CMOS mixed-signal technology allowing supply voltages up to 40V. EEPROM read/write functionality is guaranteed within the entire operating temperature range in combination with a low-voltage 3.3V core supply.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ZIOL2201BI1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ZIOL2201BI1R
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ZIOL2201BI1R
DUAL CHANNEL IO-LINK HV LINE DRI

DUAL CHANNEL IO-LINK HV LINE DRI

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZIOL2201BI1R
Sensor Interface ZIOL2201BI1R
Sensor Interface IO Link

Sensor Interface IO Link

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ZIOL2201BI1R ZIOL2201BI1R ZIOL2201BI1R
Product Name Single Channel IO-Link HV Line Driver with Integrated DC/DC Converter Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Sensor Interface
Device Type Line / Bus Driver Receiver; Sensor Interface
Supply Voltage Other; 8.00-36.00
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT-26
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details