Integrated Device Technology Dual Interface Transceiver IC IDTSTAC9767XXTAEC1X

Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 716-IDTSTAC9767XXTAEC1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
716-IDTSTAC9767XXTAEC1X
Dual Interface Transceiver IC 716-IDTSTAC9767XXTAEC1X
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1X can be used for catalog matching and distributor lookup.

IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1X from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAEC1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1X - 795589-IDTSTAC9767XXTAEC1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1X
795589-IDTSTAC9767XXTAEC1X
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1X 795589-IDTSTAC9767XXTAEC1X
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795589-IDTSTAC9767XX TAEC1X Packaging: Tray Type: Audio, AC '97 Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V Data Interface: Serial Voltage - Supply, Digital: 3.14 V ~ 3.47 V Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 95 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795589-IDTSTAC9767XXTAEC1X
Packaging: Tray
Type: Audio, AC '97
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V; 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.14 V ~ 3.47 V
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 95
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9767XXTAEC1X 795589-IDTSTAC9767XXTAEC1X
Product Name Dual Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9767XXTAEC1X
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - AM26C31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
LVDS Interface Ics - 1907428P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32B/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers