Integrated Device Technology Interface - Interface - Controllers - 1893CKLFT 1893CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776387-1893CKLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): KSZ8091RNDIA-TR; VSC8531XMW-05; KSZ9031RNXCC-TR; KSZ9031RNXVA; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776387-1893CKLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): KSZ8091RNDIA-TR; VSC8531XMW-05; KSZ9031RNXCC-TR; KSZ9031RNXVA; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893CKLFT - 776387-1893CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893CKLFT
776387-1893CKLFT
Interface - Interface - Controllers - 1893CKLFT 776387-1893CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776387-1893CKLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-VFQFN Exposed Pad Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 56-VFQFPN (8x8) Alternative Parts (Cross-Reference): KSZ8091RNDIA-TR; VSC8531XMW-05; KSZ9031RNXCC-TR; KSZ9031RNXVA; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776387-1893CKLFT
Series: PHYceiver
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-VFQFN Exposed Pad
Operating Supply Voltage: 3.14 V ~ 3.47 V
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: 1893C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-VFQFPN (8x8)
Alternative Parts (Cross-Reference): KSZ8091RNDIA-TR; VSC8531XMW-05; KSZ9031RNXCC-TR; KSZ9031RNXVA;
Introduction Date: August 11, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 776387-1893CKLFT
Product Name Interface - Interface - Controllers - 1893CKLFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers