Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized ZSC31014EIG1-R

Description
Win Source Part Number: 1130546-ZSC31014EIG1 -R Category: Integrated Circuits (ICs)>Interface - Specialized Series: RBicLite™ Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31014
Request a Quote Datasheet
Description
Win Source Part Number: 1130546-ZSC31014EIG1 -R Category: Integrated Circuits (ICs)>Interface - Specialized Series: RBicLite™ Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1130546-ZSC31014EIG1-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1130546-ZSC31014EIG1-R
Integrated Circuits (ICs) - Interface - Specialized 1130546-ZSC31014EIG1-R
Win Source Part Number: 1130546-ZSC31014EIG1 -R Category: Integrated Circuits (ICs)>Interface - Specialized Series: RBicLite™ Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, SPI Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 70 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31014

Win Source Part Number: 1130546-ZSC31014EIG1-R
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: RBicLite™
Package: Tape & Reel (TR)
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, SPI
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSC31014

Buy Now Datasheet
Specialized - ZSC31014EIG1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31014EIG1-R
Specialized ZSC31014EIG1-R
Sensor Signal Conditioner - Resistive Interface 8-SOIC

Sensor Signal Conditioner - Resistive Interface 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31014EIG1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31014EIG1-R
Integrated Circuits (ICs) - Interface - Specialized ZSC31014EIG1-R
IC INTERFACE SPECIALIZED 8SOIC

IC INTERFACE SPECIALIZED 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1130546-ZSC31014EIG1-R ZSC31014EIG1-R ZSC31014EIG1-R
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details