Integrated Device Technology PCIe to PCI Bridge TSI381-66ILV

Description
The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet
Description
The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe to PCI Bridge - TSI381-66ILV - Integrated Device Technology
San Jose, CA, USA
PCIe to PCI Bridge
TSI381-66ILV
PCIe to PCI Bridge TSI381-66ILV
The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

The Tsi381 provides a high performance, small footprint bridge from single lane PCI Express to 32 bit PCI . The device's PCI interface can operate up to 66 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

Supplier's Site Datasheet
Interface - Interface - Specialized - TSI381-66ILV - 757689-TSI381-66ILV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI381-66ILV
757689-TSI381-66ILV
Interface - Interface - Specialized - TSI381-66ILV 757689-TSI381-66ILV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 757689-TSI381-66ILV Series: Tsi381 Packaging: Tray Package: 144-LBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 1.2V Interface: PCI Family Name: TSI381 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 144-CABGA (13x13) Alternative Parts (Cross-Reference): TSI381-66IL; Introduction Date: April 06, 2004 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 757689-TSI381-66ILV
Series: Tsi381
Packaging: Tray
Package: 144-LBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 1.2V
Interface: PCI
Family Name: TSI381
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 144-CABGA (13x13)
Alternative Parts (Cross-Reference): TSI381-66IL;
Introduction Date: April 06, 2004
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
TSI381-66ILV
PCI Interface IC TSI381-66ILV
PCI Interface IC PCI-to-x1 PCIe Bridge

PCI Interface IC PCI-to-x1 PCIe Bridge

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSI381-66ILV 757689-TSI381-66ILV TSI381-66ILV
Product Name PCIe to PCI Bridge Interface - Interface - Specialized - TSI381-66ILV PCI Interface IC
Technology PCI; PCI Express
Device Type PCI Bridge PCI Bridge; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; CABGA CABGA-144
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details