Integrated Device Technology Interface - Interface - CODECs - IDT821024PP IDT821024PP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142889-IDT821024PP Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142889-IDT821024PP Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - IDT821024PP - 142889-IDT821024PP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDT821024PP
142889-IDT821024PP
Interface - Interface - CODECs - IDT821024PP 142889-IDT821024PP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142889-IDT821024PP Packaging: Tray Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Number of ADCs / DACs: 4 / 4 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142889-IDT821024PP
Packaging: Tray
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Number of ADCs / DACs: 4 / 4
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142889-IDT821024PP
Product Name Interface - Interface - CODECs - IDT821024PP
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details