Win Source Part Number: 1112930-ZSC31150GEG1
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Standard Package: 77
Mounting: SMD (SMT)
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Alternative Parts (Cross-Reference): ZSC31150GEG1T;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSC31150
IC INTERFACE SPECIALIZED 14SSOP
Sensor Interface Sensor Signal Conditioner
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1112930-ZSC31150GEG1-T | ZSC31150GEG1-T | ZSC31150GEG1-T | ZSC31150GEG1-T |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface | Specialized |
| Device Type | Sensor Interface | Sensor Interface |