Integrated Device Technology Interface - Interface - Specialized - TSI384-133ILV TSI384-133ILV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750335-TSI384-133ILV Series: Tsi384 Packaging: Tray Package: 256-LBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 1.2V Interface: PCI Family Name: TSI384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): PEX 8114-BA13BI G; PEX 8114-BA13BI; TSI384-133IL; Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750335-TSI384-133ILV Series: Tsi384 Packaging: Tray Package: 256-LBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 1.2V Interface: PCI Family Name: TSI384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): PEX 8114-BA13BI G; PEX 8114-BA13BI; TSI384-133IL; Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - TSI384-133ILV - 750335-TSI384-133ILV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI384-133ILV
750335-TSI384-133ILV
Interface - Interface - Specialized - TSI384-133ILV 750335-TSI384-133ILV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 750335-TSI384-133ILV Series: Tsi384 Packaging: Tray Package: 256-LBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 1.2V Interface: PCI Family Name: TSI384 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): PEX 8114-BA13BI G; PEX 8114-BA13BI; TSI384-133IL; Introduction Date: April 06, 2004 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 750335-TSI384-133ILV
Series: Tsi384
Packaging: Tray
Package: 256-LBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 1.2V
Interface: PCI
Family Name: TSI384
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): PEX 8114-BA13BI G; PEX 8114-BA13BI; TSI384-133IL;
Introduction Date: April 06, 2004
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
TSI384-133ILV
PCI Interface IC TSI384-133ILV
PCI Interface IC PCI-X-to-x4 PCIe Bridge

PCI Interface IC PCI-X-to-x4 PCIe Bridge

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 750335-TSI384-133ILV TSI384-133ILV
Product Name Interface - Interface - Specialized - TSI384-133ILV PCI Interface IC
Device Type PCI Bridge; Sensor Interface
Supply Voltage Other; 1.2V
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32283-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers