Win Source Part Number: 1134775-ZSSC3170EA2R
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 2,000
Mounting: SMD (SMT)
Interface: I²C, LIN, PWM, ZACwire™ One-Wire Interface
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Alternative Parts (Cross-Reference): ZSSC3170EA2-R;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSSC3170
IC INTFACE SPECIALIZED SGNL COND
Sensor Signal Conditioner - Resistive Interface 20-SSOP
Sensor Interface Sensor Signal Conditoner
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1134775-ZSSC3170EA2R | ZSSC3170EA2R | ZSSC3170EA2R | ZSSC3170EA2R |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface; Signal Conditioner | Sensor Interface | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | |
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP-20 |