Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized ZSC31014EAG1-T

Description
Win Source Part Number: 1370746-ZSC31014EAG1 -T Category: Integrated Circuits (ICs) - Interface - Specialized ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Mfr: IDT, Integrated Device Technology Inc Series: RBicLite™ Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZSC31014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Sensor Signal Conditioner - Resistive Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1370746-ZSC31014EAG1 -T Category: Integrated Circuits (ICs) - Interface - Specialized ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Mfr: IDT, Integrated Device Technology Inc Series: RBicLite™ Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZSC31014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Sensor Signal Conditioner - Resistive Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1370746-ZSC31014EAG1-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1370746-ZSC31014EAG1-T
Integrated Circuits (ICs) - Interface - Specialized 1370746-ZSC31014EAG1-T
Win Source Part Number: 1370746-ZSC31014EAG1 -T Category: Integrated Circuits (ICs) - Interface - Specialized ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Mfr: IDT, Integrated Device Technology Inc Series: RBicLite™ Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ZSC31014 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Sensor Signal Conditioner - Resistive Voltage - Supply: 2.7V ~ 5.5V Interface: I²C, SPI

Win Source Part Number: 1370746-ZSC31014EAG1-T
Category: Integrated Circuits (ICs) - Interface - Specialized
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Mfr: IDT, Integrated Device Technology Inc
Series: RBicLite™
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ZSC31014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Sensor Signal Conditioner - Resistive
Voltage - Supply: 2.7V ~ 5.5V
Interface: I²C, SPI

Buy Now Datasheet
Sheung Wan, Hong Kong
Sensor Interface
ZSC31014EAG1-T
Sensor Interface ZSC31014EAG1-T
Sensor Interface Sensor Signal Conditoner

Sensor Interface Sensor Signal Conditoner

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31014EAG1-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31014EAG1-T
Integrated Circuits (ICs) - Interface - Specialized ZSC31014EAG1-T
IC INTERFACE SPECIALIZED 8SOIC

IC INTERFACE SPECIALIZED 8SOIC

Supplier's Site
Specialized - ZSC31014EAG1-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31014EAG1-T
Specialized ZSC31014EAG1-T
Sensor Signal Conditioner - Resistive Interface 8-SOIC

Sensor Signal Conditioner - Resistive Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370746-ZSC31014EAG1-T ZSC31014EAG1-T ZSC31014EAG1-T ZSC31014EAG1-T
Product Name Integrated Circuits (ICs) - Interface - Specialized Sensor Interface Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers