Integrated Device Technology Interface - Interface - Controllers - 1893CFLFT 1893CFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760713-1893CFLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): KS8721B A4 TR; KSZ8721SL-TR; KS8721SL TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760713-1893CFLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): KS8721B A4 TR; KSZ8721SL-TR; KS8721SL TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - 1893CFLFT - 760713-1893CFLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - 1893CFLFT
760713-1893CFLFT
Interface - Interface - Controllers - 1893CFLFT 760713-1893CFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 760713-1893CFLFT Series: PHYceiver Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3.14 V ~ 3.47 V Protocol: Ethernet Function: Physical Layer Controller Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: 1893C Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): KS8721B A4 TR; KSZ8721SL-TR; KS8721SL TR; Introduction Date: August 11, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 760713-1893CFLFT
Series: PHYceiver
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Operating Supply Voltage: 3.14 V ~ 3.47 V
Protocol: Ethernet
Function: Physical Layer Controller
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: 1893C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): KS8721B A4 TR; KSZ8721SL-TR; KS8721SL TR;
Introduction Date: August 11, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 760713-1893CFLFT
Product Name Interface - Interface - Controllers - 1893CFLFT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details