ZSSC3027AC1B -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3027AC1B
Description
WAFER (UNSAWN) - BOX
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
WAFER (UNSAWN) - BOX
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC3027AC1B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC3027AC1B |
ZSSC3027AC1B |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Storage Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Supply Voltage
Other; 1.2V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-TFSOP (0.240"", 6.10mm Width)"
View Details
Technology
HC
Device Type
Line / Bus Driver
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details