Integrated Device Technology Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch ZSSC3230BI3W

Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) \Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Base Product Number: ZSSC3230 Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) \Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Base Product Number: ZSSC3230 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch
Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch
Manufacturer: IDT, Integrated Device Technology Inc Category: Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch Package: Tape & Reel (TR) \Cut Tape (CT) Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VFQFPN (4x4) Base Product Number: ZSSC3230 Product Status: Active

Manufacturer: IDT, Integrated Device Technology Inc
Category: Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch
Package: Tape & Reel (TR) \Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VFQFPN (4x4)
Base Product Number: ZSSC3230
Product Status: Active

Buy Now Datasheet
Sensor, Capacitive Touch - ZSSC3230BI3W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
ZSSC3230BI3W
Sensor, Capacitive Touch ZSSC3230BI3W
Capacitive Touch 24-VFQFPN (4x4)

Capacitive Touch 24-VFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - ZSSC3230BI3W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
ZSSC3230BI3W
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch ZSSC3230BI3W
CAPACITIVE SENSOR SIGNAL CONDITI

CAPACITIVE SENSOR SIGNAL CONDITI

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ZSSC3230BI3W ZSSC3230BI3W
Product Name Integrated Circuits (ICs) -Interface- Sensor, Capacitive Touch Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details