IC INTFACE SPECIALIZED SGNL COND
Sensor Signal Conditioner - Resistive Interface 20-DFN (6x5)
Sensor Interface DFN / 20 / 6X5MM S1 - TAPE&REEL - 13"
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ZSSC3170EE3R | ZSSC3170EE3R | ZSSC3170EE3R |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface | ||
| Supply Voltage | Other | Other; 4.75V ~ 5.25V | |
| Technology | I2C; LIN; I²C, LIN, PWM, ZACwire™ One-Wire Interface |