Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744113-89HPES34H16ZA
Series: PRECISE
Packaging: Tray
Package: 1156-BBGA, FCBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES34H16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 1156-FCBGA (35x35)
Alternative Parts (Cross-Reference): 89HPES34H16ZABLG; 89HPES34H16ZABRI;
Introduction Date: April 13, 1999
ECCN: EAR99
Country of Origin: Philippines
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 744113-89HPES34H16ZABR |
| Product Name | Interface - Interface - Specialized - 89HPES34H16ZABR |
| Device Type | Sensor Interface |