Integrated Device Technology Interface - Interface - CODECs - STAC9753AXNAED1XR STAC9753AXNAED1XR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066267-STAC9753AXNAE D1XR Packaging: Reel - TR Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066267-STAC9753AXNAE D1XR Packaging: Reel - TR Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - STAC9753AXNAED1XR - 066267-STAC9753AXNAED1XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9753AXNAED1XR
066267-STAC9753AXNAED1XR
Interface - Interface - CODECs - STAC9753AXNAED1XR 066267-STAC9753AXNAED1XR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 066267-STAC9753AXNAE D1XR Packaging: Reel - TR Type: Audio, AC '97 Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 85 / 92 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 066267-STAC9753AXNAED1XR
Packaging: Reel - TR
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VFQFPN Exposed Pad (5x5)
Analog Supply Voltage: 3.14 V to 3.47 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Interface Transceiver IC - 716-STAC9753AXNAED1XR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
716-STAC9753AXNAED1XR
QFN Interface Transceiver IC 716-STAC9753AXNAED1XR
IC CODEC AC'97 MIC/JACK 32-QFN Product overview: STAC9753AXNAED1XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXNAED1X R can be used for catalog matching and distributor lookup.

IC CODEC AC'97 MIC/JACK 32-QFN Product overview: STAC9753AXNAED1XR from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXNAED1XR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 066267-STAC9753AXNAED1XR 716-STAC9753AXNAED1XR
Product Name Interface - Interface - CODECs - STAC9753AXNAED1XR QFN Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface module - 289-623 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details