The ASI4U is a next-generation CMOS integrated circuit for AS -i networks. This low-level field bus AS i (Actuator Sensor Interface) was designed for easy, safe, and cost-effective interconnection of sensors, actuators, and switches. It transports both power and data over the same two-wire unshielded cable.
The ASI4U is used as part of a master or slave node and functions as an interface to the physical bus. It provides the power supply, physical data transfer, and communication protocol handling. The ASI4U is fully compliant with the AS -Interface Complete Specification V3.0. It is function and pin compatible with the A² SI IC .
All configuration data are stored in an internal EEPROM that can be easily programmed by a stationary or handheld programming device. The special AS -i safety option assures short response times for security-related events.
Sensor Interface ASI4UE-G1-SR-7
IC INTERFACE SPECIALIZED 28SSOP
Actuator Sensor Interface Interface 28-SSOP
| Integrated Device Technology | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ASI4UE-G1-SR-7 | ASI4UE-G1-SR-7 | ASI4UE-G1-SR-7 | ASI4UE-G1-SR-7 |
| Product Name | AS-Interface Spec. V3.0 Compliant Universal AS-i IC | Sensor Interface | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Features | RoHS | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |||
| Package Type | SSOP-28 | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |