Integrated Device Technology Integrated Circuits (ICs) - Interface - Specialized ZSC31050FEG1-R

Description
Win Source Part Number: 1383904-ZSC31050FEG1 -R Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Interface: I²C, SPI, ZACwire™ Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31050 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383904-ZSC31050FEG1 -R Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Interface: I²C, SPI, ZACwire™ Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31050 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1383904-ZSC31050FEG1-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1383904-ZSC31050FEG1-R
Integrated Circuits (ICs) - Interface - Specialized 1383904-ZSC31050FEG1-R
Win Source Part Number: 1383904-ZSC31050FEG1 -R Category: Integrated Circuits (ICs)>Interface>Spec ialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Sensor Signal Conditioner - Resistive Interface: I²C, SPI, ZACwire™ Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.209", 5.30mm Width) Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc Base Product Number: ZSC31050 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1383904-ZSC31050FEG1-R
Category: Integrated Circuits (ICs)>Interface>Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Sensor Signal Conditioner - Resistive
Interface: I²C, SPI, ZACwire™
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSC31050
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet
Specialized - ZSC31050FEG1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ZSC31050FEG1-R
Specialized ZSC31050FEG1-R
Sensor Signal Conditioner - Resistive Interface 16-SSOP

Sensor Signal Conditioner - Resistive Interface 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - ZSC31050FEG1-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ZSC31050FEG1-R
Integrated Circuits (ICs) - Interface - Specialized ZSC31050FEG1-R
IC INTERFACE SPECIALIZED 16SSOP

IC INTERFACE SPECIALIZED 16SSOP

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
ZSC31050FEG1-R
Sensor Interface ZSC31050FEG1-R
Sensor Interface Adv Diff Sensor Signal Conditioner

Sensor Interface Adv Diff Sensor Signal Conditioner

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1383904-ZSC31050FEG1-R ZSC31050FEG1-R ZSC31050FEG1-R ZSC31050FEG1-R
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Sensor Interface
Device Type Sensor Interface; Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260854-SI3068-B-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers