Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812445-89HPES24T6ZGB
Packaging: Tray
Mounting Style: SMD
Applications: Switch Interfacing
Interface: PCI Express
Part Status: Obsolete (End Of Life)
Supplier Device Package: 420-SBGA (27x27)
Manufacturer Package: 420-LBGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V
Part Number Series: IDT89HPES24
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 812445-89HPES24T6ZGBXG |
| Product Name | Interface - Interface - Specialized - 89HPES24T6ZGBXG |
| Device Type | Sensor Interface |