ZSSC4161BE1B -- SENSOR AND DETECTOR INTERFACES
Integrated Device Technology
Sensor and Detector Interfaces
ZSSC4161BE1B
Description
WAFER (UNSAWN) - BOX
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Description
WAFER (UNSAWN) - BOX
Suppliers
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
ZSSC4161BE1B
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ZSSC4161BE1B |
ZSSC4161BE1B |
|
Product Name
|
Sensor and Detector Interfaces |
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
|
Device Type
|
Storage Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 C (-40 F)
View Details
5 suppliers