Win Source Part Number: 1112389-ZSC31050FEG1
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tube
Applications: Sensor Signal Conditioner - Resistive
Standard Package: 77
Mounting: SMD (SMT)
Interface: I²C, SPI, ZACwire™
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 16-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: ZSC31050
Sensor Signal Conditioner - Resistive Interface 16-SSOP
SSOP / 16 / 5,3MM G1 - TUBE
Sensor Interface Adv Diff Sensor Signal Conditioner
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1112389-ZSC31050FEG1-T | ZSC31050FEG1-T | ZSC31050FEG1-T | ZSC31050FEG1-T |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Sensor Interface |
| Device Type | Sensor Interface; Signal Conditioner | Sensor Interface | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | |
| Package Type | SSOP | SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width) | SSOP | SSOP-16 |