Integrated Device Technology PCIe to PCI-X Bridge TSI384-133IL

Description
The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet
Description
The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe to PCI-X Bridge - TSI384-133IL - Integrated Device Technology
San Jose, CA, USA
PCIe to PCI-X Bridge
TSI384-133IL
PCIe to PCI-X Bridge TSI384-133IL
The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

The Tsi384 provides a high performance, small footprint bridge from x4 PCI Express interface to PCI -X at 133 MHz. Three types of addressing modes are supported; transparent, opaque and non-transparent, giving designers flexibility.

Supplier's Site Datasheet
Interface - Interface - Specialized - TSI384-133IL - 728048-TSI384-133IL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSI384-133IL
728048-TSI384-133IL
Interface - Interface - Specialized - TSI384-133IL 728048-TSI384-133IL
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 728048-TSI384-133IL Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: PCI Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TSI384 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 728048-TSI384-133IL
Packaging: Tray
Mounting Style: SMD
Applications: PCI-to-PCI Bridge
Interface: PCI
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (17x17)
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TSI384
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V

Buy Now
Sheung Wan, Hong Kong
PCI Interface IC
TSI384-133IL
PCI Interface IC TSI384-133IL
PCI Interface IC PCI-X-to-x4 PCIe Bridge

PCI Interface IC PCI-X-to-x4 PCIe Bridge

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSI384-133IL 728048-TSI384-133IL TSI384-133IL
Product Name PCIe to PCI-X Bridge Interface - Interface - Specialized - TSI384-133IL PCI Interface IC
Technology PCI Express
Device Type PCI Bridge PCI Bridge; Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PBGA PBGA-256
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN74LVTH18502A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Universal Bus Transceivers - 8V18502AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
4 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details