R. S. Hughes Company, Inc. Datasheets for Soldering Irons, Stations, and Accessories

Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more

Page: 1 2 3 4 5
Product Name Notes
The Chemtronics Soder-Wick SW140 blue no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11...
The Chemtronics Soder-Wick SW140 green no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.08...
The Chemtronics Soder-Wick SW140 yellow no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.06...
The Chemtronics Soder-Wick SW160 blue no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11...
The Chemtronics Soder-Wick SW160 brown no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.145...
The Chemtronics Soder-Wick SW160 green no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.08...
The Chemtronics Soder-Wick SW160 purple no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Comes packaged with 5...
The Chemtronics Soder-Wick SW160 white no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03...
The Chemtronics Soder-Wick SW160 yellow no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.06...
The Chemtronics Soder-Wick SW180 blue rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11 in...
The Chemtronics Soder-Wick SW180 brown rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.145 in...
The Chemtronics Soder-Wick SW180 green rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.08 in...
The Chemtronics Soder-Wick SW180 white rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.03 in...
The Chemtronics Soder-Wick SW180 yellow rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.06 in...
The Metcal desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a bevel tip. Tip has a width of 0.039 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.02 in. Additional, and potentially important, information was collected about this...
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.02 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.03 in. Additional, and potentially important, information was collected about this...
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.03 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.039 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.04 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.059 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.062 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.07 in. Additional, and potentially important, information was collected about this...
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.098 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Additional, and potentially important, information was collected about this product: Chisel Style: Bent
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Additional, and potentially important, information was collected about this product: Size: 0.2 mm
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Tip has a width of 0.016 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Tip has a width of 0.04 in. Additional, and potentially important, information was collected about this...
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Tip has a width of 0.055 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip. Tip has a width of 0.6 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a conical tip.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Additional, and potentially important, information was collected about this product: Size: 1.5 mm
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Additional, and potentially important, information was collected about this product: Size: 3.5 mm
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.03 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.04 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.08 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.12 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a knife tip. Tip has a width of 0.197 in.
The Metcal Smartheat cartridge is another quality product from Metcal. Offers a knife tip.
The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a desolder - long reach tip. The important aspects of buying these products, for proper sizing, are the...
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat hoof tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat knife tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a knife tip. Tip has a width of 0.01 in. This soldering cartridge is designed to work with...
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. Tip has a width of 0.2 in. This soldering tip is designed to work with...
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a conical tip. Tip has a width of 0.05 in. This talon cartridges is designed to work with...
The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a needle tip. The important aspects of buying these products, for proper sizing, are the width, length and...
The Metcal soldering tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.25 in and thickness of 0.055 in. This tweezer cartridge is...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.62 in and thickness of 0.055 in. This tweezer cartridge is...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.81 in and thickness of 0.055 in. This tweezer cartridge is...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 1.1 in and thickness of 0.055 in. This tweezer cartridge is...
The Metcal tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Metcal UltraFine solder tip is sold 1 each and is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing,...
The Metcal UltraFine solder tip is sold 1 each and is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing,...
The Metcal VNZ VNZ-01 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 1 (Dia.) mm. This vacuum pick up...
The Metcal VNZ VNZ-03 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 3 (Dia.) mm. This vacuum pick up...
The Metcal VNZ VNZ-05 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 5 (Dia.) mm. This vacuum pick up...
The Metcal VNZ VNZ-08 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 8 (Dia.) mm. This vacuum pick up...
The Metcal VNZ VNZ-12 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 12 (Dia.) mm. This vacuum pick up...
The Metcal VNZ VNZ-19 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 19 (Dia.) mm. This vacuum pick up...
The Metcal VNZ-05 VNZ-005 vacuum pick up nozzle is another quality product from Metcal. Offers a round tip. Tip has a width of 0.5 (Dia.) mm. This vacuum pick up...
The Weller chisel tip is sold 1 pack per case and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for proper...
The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper...
The Weller desoldering tip is another quality product from Weller.
The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these products, for...
The Weller hot air tip is sold 1 per pack and is another quality product from Weller. Offers a hot air tip. Tip has a width of 0.062 in. This...
The Weller hot gas nozzle is another quality product from Weller.
The Weller Marksman SP 40 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 40 w. Input voltage...
The Weller Marksman SP 40 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 40 w.
The Weller Marksman SP 80 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 80 w. Input voltage...
The Weller needle tip is sold 1 pack per case and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for proper...
The Weller Pyropen chisel tip is sold 1 pack per case and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for...
The Weller Pyropen needle tip is sold 1 pack per case and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for...
The Weller Pyropen WP 25 to 60 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work...
The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper...
The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products,...
The Weller soldering tip is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness...
The Weller SP 40 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with WLC100 -...
The Weller SP 80 w soldering iron is another quality product from Weller. Provides an output wattage of 80 w.
The Weller spade tip is sold 1 per pack and is another quality product from Weller. Offers a spade tip. The important aspects of buying these products, for proper sizing,...
The Weller SPI 81 80 w soldering iron is another quality product from Weller. Provides an output wattage of 80 w. Input voltage needs to be 230 v. Additional, and...
The Weller TC 40 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH100 -...
The Weller TC 42 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WTCPT -...
The Weller TC soldering iron is another quality product from Weller. Input voltage needs to be 24 v dc.
The Weller TC soldering is sold 1 pack per case and is another quality product from Weller. This soldering is designed to work with TC201T - Soldering Iron.
The Weller Therma-Boost TB 130 w, 30 w soldering is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 130 w, 30...
The Weller TWS 80 w soldering station is another quality product from Weller. Provides an output wattage of 80 w. Input voltage needs to be 100 to 240 v ac.
The Weller W 100 w soldering iron is another quality product from Weller. This soldering iron is designed to work with PH100 - Soldering Iron Stand. Provides an output wattage...
The Weller W 100 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH60 -...
The Weller W 60 w soldering iron is another quality product from Weller. Provides an output wattage of 60 w. Input voltage needs to be 120 v ac.
The Weller W 60 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 60 w. Input voltage needs...
The Weller W 60 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH60 -...
The Weller WAD 100 w rework station is sold 1 pack per case and is another quality product from Weller. Features and led display. Provides an output wattage of 100...
The Weller WD 95 w desoldering station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 95 w. Provides 35 l/min...
The Weller WD 95 w soldering station is another quality product from Weller. Features and LCD display. Provides an output wattage of 95 w. Input voltage needs to be 120...
The Weller WES 50 w soldering station is another quality product from Weller. Features and analog display. Provides an output wattage of 50 w. Input voltage needs to be 120...
The Weller WES 50 w soldering station is sold 1 pack per case and is another quality product from Weller. Features and led display. Provides an output wattage of 50...
The Weller WHA 650 w rework station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 650 w. Provides 5 to...
The Weller WHA 700 w rework station is sold 1 pack per case and is another quality product from Weller. Features and LCD display. Provides an output wattage of 700...
The Weller WLC 40 w soldering station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 40 w. Input voltage needs...
The Weller WLC 80 w soldering station is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 80 w. Input voltage needs...
The Weller WM 80 w soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WSL Series...
The Weller WMP 12 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 12 w. Input voltage needs...
The Weller WP 18 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 18 w.
The Weller WP 25 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 25 w. Input voltage needs...
The Weller WP 25 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH60 -...
The Weller WP 30 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH60 -...
The Weller WP 35 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with PH60 -...
The Weller WP65 95 w soldering station is another quality product from Weller. Features and LCD display. Provides an output wattage of 95 w. Input voltage needs to be 120...
The Weller WTSF120 Flowin Smart 120 w automatic solder feeder is another quality product from Weller. Provides an output wattage of 120 w. Additional, and potentially important, information was collected...
The Weller WTSF80 Flowin Smart 80 w automatic solder feeder is another quality product from Weller. Provides an output wattage of 80 w. Additional, and potentially important, information was collected...
The Weller WXSF Flowin Smart 120 w automatic solder feeder is another quality product from Weller. Provides an output wattage of 120 w. Additional, and potentially important, information was collected...

<< Prev Next >>