OK International Soldering, Desoldering, Rework Products SSC-745A

Description
"TIP REPL .016"" 60DG BEVEL SOLDER"
Request a Quote Datasheet
Description
"TIP REPL .016"" 60DG BEVEL SOLDER"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-745A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-745A-ND
Soldering, Desoldering, Rework Products 5358-SSC-745A-ND
"TIP REPL .016"" 60DG BEVEL SOLDER"

"TIP REPL .016"" 60DG BEVEL SOLDER"

Buy Now Datasheet
Soldering Iron Tips - 4134674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
4134674
Soldering Iron Tips 4134674
Tip, SSC-745A for SP200 station,0.4mm

Tip, SSC-745A for SP200 station,0.4mm

Supplier's Site
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal - 76K2420 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal
76K2420
Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal 76K2420
TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.75" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 60+ BEVEL 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:60° Bevel; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-745A - Conical Tip - 0.75 in Tip Length - 0.016 in Tip Width - SSC-745A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-745A - Conical Tip - 0.75 in Tip Length - 0.016 in Tip Width
SSC-745A
Metcal Smartheat Soldering Cartridge SSC-745A - Conical Tip - 0.75 in Tip Length - 0.016 in Tip Width SSC-745A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.75 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.75 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-745A-ND 4134674 76K2420 SSC-745A
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Solder, 60+ Bevel 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-745A - Conical Tip - 0.75 in Tip Length - 0.016 in Tip Width
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024492 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details