OK International OKi STDC-104 Desolder Tip 1 mm x 1.78 mm STDC-104

Description
OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.02 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.02 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-104 Desolder Tip 1 mm x 1.78 mm - STDC-104 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-104 Desolder Tip 1 mm x 1.78 mm
STDC-104
OKi STDC-104 Desolder Tip 1 mm x 1.78 mm STDC-104
OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.02 mm.

OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.02 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STDC-104-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-104-ND
Soldering, Desoldering, Rework Products 5358-STDC-104-ND
STDC DESOLDER CARTRIDGE, ID=12.0

STDC DESOLDER CARTRIDGE, ID=12.0

Buy Now Datasheet
Soldering Iron Tips - 2962657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962657
Soldering Iron Tips 2962657
Cartridge tip for MX500DS station,1mm

Cartridge tip for MX500DS station,1mm

Supplier's Site
Metcal Smartheat Desolder Cartridge STDC-104 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.07 (OD) in Tip Width - STDC-104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-104 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.07 (OD) in Tip Width
STDC-104
Metcal Smartheat Desolder Cartridge STDC-104 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.07 (OD) in Tip Width STDC-104
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.07 (OD) in, length of 0.43 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece.

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.07 (OD) in, length of 0.43 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece.

Buy Now
Soldering Tip, Standard, 10.92Mm; Tip / Nozzle Width Metcal - 41B5915 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Standard, 10.92Mm; Tip / Nozzle Width Metcal
41B5915
Soldering Tip, Standard, 10.92Mm; Tip / Nozzle Width Metcal 41B5915
SOLDERING TIP, STANDARD, 10.92MM; Tip / Nozzle Width:10.92mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

SOLDERING TIP, STANDARD, 10.92MM; Tip / Nozzle Width:10.92mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:-; Tip / Nozzle Length:10.92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STDC-104 5358-STDC-104-ND 2962657 STDC-104 41B5915
Product Name OKi STDC-104 Desolder Tip 1 mm x 1.78 mm Soldering, Desoldering, Rework Products Soldering Iron Tips Metcal Smartheat Desolder Cartridge STDC-104 - Standard Tip - 0.43 in Tip Length - 0.04 (ID) in, 0.07 (OD) in Tip Width Soldering Tip, Standard, 10.92Mm; Tip / Nozzle Width Metcal
Process Capability Rework / Desoldering Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719512 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details