OK International Soldering, Desoldering, Rework Products STDC-102

Description
STDC DESOLDER CARTRIDGE, ID=0.76
Request a Quote Datasheet
Description
STDC DESOLDER CARTRIDGE, ID=0.76
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STDC-102-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-102-ND
Soldering, Desoldering, Rework Products 5358-STDC-102-ND
STDC DESOLDER CARTRIDGE, ID=0.76

STDC DESOLDER CARTRIDGE, ID=0.76

Buy Now Datasheet
Metcal Smartheat Desolder Cartridge STDC-102 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width - STDC-102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-102 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width
STDC-102
Metcal Smartheat Desolder Cartridge STDC-102 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width STDC-102
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.055 (OD) in, length of 0.45 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.025 (ID) in, 0.055 (OD) in, length of 0.45 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Desoldering, Round, 1.4Mm; Tip / Nozzle Width Metcal - 41B5913 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.4Mm; Tip / Nozzle Width Metcal
41B5913
Tip Cartridge, Desoldering, Round, 1.4Mm; Tip / Nozzle Width Metcal 41B5913
TIP CARTRIDGE, DESOLDERING, ROUND, 1.4MM; Tip / Nozzle Width:0.55mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.25" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.4MM; Tip / Nozzle Width:0.55mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STDC-102-ND STDC-102 41B5913
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Desolder Cartridge STDC-102 - Standard Tip - 0.45 in Tip Length - 0.025 (ID) in, 0.055 (OD) in Tip Width Tip Cartridge, Desoldering, Round, 1.4Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2552762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MX-UK10-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand Welding Unit 20kHz - HG20-1 - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details