Metcal OKi STTC-136P, 30° Chisel Solder Tip 2.5 mm x 6 mm STTC-136P

Description
OKi Metcal STTC-136P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 2.5 mm x 6 mm.
Request a Quote Datasheet
Description
OKi Metcal STTC-136P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 2.5 mm x 6 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-136P, 30° Chisel Solder Tip 2.5 mm x 6 mm - STTC-136P - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-136P, 30° Chisel Solder Tip 2.5 mm x 6 mm
STTC-136P
OKi STTC-136P, 30° Chisel Solder Tip 2.5 mm x 6 mm STTC-136P
OKi Metcal STTC-136P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 2.5 mm x 6 mm.

OKi Metcal STTC-136P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. It is ideal for high thermal demand applications. The 700 Series is standard for most applications. 2.5 mm x 6 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-136P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-136P-ND
Soldering, Desoldering, Rework Products 5358-STTC-136P-ND
CHISEL (STTC), POWER, (W X L) 2.

CHISEL (STTC), POWER, (W X L) 2.

Buy Now Datasheet
Soldering Iron Tips - 6124304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124304
Soldering Iron Tips 6124304
Chisel tip, 2.5mm

Chisel tip, 2.5mm

Supplier's Site
Tip, Soldering, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal - 68K1795 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal
68K1795
Tip, Soldering, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal 68K1795
TIP, SOLDERING, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 and MX-5200 Systems / MX-RM3E and MX-H1-AV hand-pieces; Product Range:STTC Series RoHS Compliant: Yes

TIP, SOLDERING, 30+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500, MX-5000 and MX-5200 Systems / MX-RM3E and MX-H1-AV hand-pieces; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-136P - Chisel Tip - 0.24 in Tip Length - 0.1 in Tip Width - METCAL STTC-136P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-136P - Chisel Tip - 0.24 in Tip Length - 0.1 in Tip Width
METCAL STTC-136P
Metcal Smartheat Soldering Cartridge STTC-136P - Chisel Tip - 0.24 in Tip Length - 0.1 in Tip Width METCAL STTC-136P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.24 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-136P 5358-STTC-136P-ND 6124304 68K1795 METCAL STTC-136P
Product Name OKi STTC-136P, 30° Chisel Solder Tip 2.5 mm x 6 mm Soldering, Desoldering, Rework Products Soldering Iron Tips Tip, Soldering, 30+ Chisel, 0.1In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-136P - Chisel Tip - 0.24 in Tip Length - 0.1 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796030 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details