The Metcal Smartheat talon cartridges is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 1.1 in, length of 0.3 in and thickness of 0.03 in. This talon cartridges is designed to work with MX-500 - Soldering System, MX-Talon - Soldering Handpiece.
CARTRIDGE, TWEEZER, BLADE, 27.9MM; Tip / Nozzle Width:27.94mm; Tip / Nozzle Style:Blade; For Use With:Metcal MX-500 Soldering Rework Stations; Product Range:TATC-600 Series RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | TATC-606 | 89Y7660 |
| Product Name | Metcal Smartheat Talon Cartridges TATC-606 - Blade Tip - 0.3 in Tip Length - 1.1 in Tip Width - 0.03 in Thick | Cartridge, Tweezer, Blade, 27.9Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |