OK International Metcal Smartheat Soldering Cartridge STTC-114 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width STTC-114

Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
Datasheet
Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Cartridge STTC-114 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width - STTC-114 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-114 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width
STTC-114
Metcal Smartheat Soldering Cartridge STTC-114 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width STTC-114
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal - 76K2455 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal
76K2455
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal 76K2455
TIP CARTRIDGE, SOLDER, 45+ BEVEL, 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:45° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.19" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 45+ BEVEL, 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:45° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-114 76K2455
Product Name Metcal Smartheat Soldering Cartridge STTC-114 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7998982 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details