OK International Soldering, Desoldering, Rework Products STTC-117

Description
CHISEL (STTC), (W X L) 5.0 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 5.0 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-117-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-117-ND
Soldering, Desoldering, Rework Products 5358-STTC-117-ND
CHISEL (STTC), (W X L) 5.0 MM X

CHISEL (STTC), (W X L) 5.0 MM X

Buy Now Datasheet
Soldering Iron Tips - 2962613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962613
Soldering Iron Tips 2962613
Metcal STTC-117 Soldering Iron Tip

Metcal STTC-117 Soldering Iron Tip

Supplier's Site
OKi STTC-117 Chisel Solder Tip 5 mm x 7.6 mm - STTC-117 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-117 Chisel Solder Tip 5 mm x 7.6 mm
STTC-117
OKi STTC-117 Chisel Solder Tip 5 mm x 7.6 mm STTC-117
OKi Metcal STTC-117 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 7.6 mm.

OKi Metcal STTC-117 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. 5 mm x 7.6 mm.

Supplier's Site
Metcal Smartheat Soldering Cartridge STTC-117 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width - STTC-117 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-117 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width
STTC-117
Metcal Smartheat Soldering Cartridge STTC-117 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width STTC-117
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.2 in, length of 0.3 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal - 76K2456 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
76K2456
Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal 76K2456
TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CHISEL, 0.2IN; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-117-ND 2962613 STTC-117 STTC-117 76K2456
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips OKi STTC-117 Chisel Solder Tip 5 mm x 7.6 mm Metcal Smartheat Soldering Cartridge STTC-117 - Chisel Tip - 0.3 in Tip Length - 0.2 in Tip Width Tip Cartridge, Soldering, Chisel, 0.2In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 631068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Power Wave® S350 Advanced Process Welder - K2823-3 - Lincoln Electric Co. (The)
Specs
Process Capability Advanced Process Welder; Welding
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 14 to 61 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details