ITW Chemtronics Solder Wicks SW14025

Description
Lead free desoldering wick,1.5mmx1.5mx10
Request a Quote Datasheet
Description
Lead free desoldering wick,1.5mmx1.5mx10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 5086346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
5086346
Solder Wicks 5086346
Lead free desoldering wick,1.5mmx1.5mx10

Lead free desoldering wick,1.5mmx1.5mx10

Supplier's Site
Desoldering Braid, , 1.5M, Pk10; Braid Material Chemtronics - 23M7479 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, , 1.5M, Pk10; Braid Material Chemtronics
23M7479
Desoldering Braid, , 1.5M, Pk10; Braid Material Chemtronics 23M7479
DESOLDERING BRAID, , 1.5M, PK10; Braid Material:-; Width:1.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.524mm RoHS Compliant: Yes

DESOLDERING BRAID, , 1.5M, PK10; Braid Material:-; Width:1.5mm; Length:1.5m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.524mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick SW140 Yellow No Clean Flux Core Desoldering Wick or Braid SW14025 - 5 ft Length - 0.06 in Diameter - SW14025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick SW140 Yellow No Clean Flux Core Desoldering Wick or Braid SW14025 - 5 ft Length - 0.06 in Diameter
SW14025
Chemtronics Soder-Wick SW140 Yellow No Clean Flux Core Desoldering Wick or Braid SW14025 - 5 ft Length - 0.06 in Diameter SW14025
The Chemtronics Soder-Wick SW140 yellow no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick SW140 yellow no clean flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5086346 23M7479 SW14025
Product Name Solder Wicks Desoldering Braid, , 1.5M, Pk10; Braid Material Chemtronics Chemtronics Soder-Wick SW140 Yellow No Clean Flux Core Desoldering Wick or Braid SW14025 - 5 ft Length - 0.06 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115164 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details