OK International Soldering Iron Tips TFP-CNP1

Description
Tweezer conical ceramic 0.4mm
Request a Quote Datasheet
Description
Tweezer conical ceramic 0.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 6124506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
6124506
Soldering Iron Tips 6124506
Tweezer conical ceramic 0.4mm

Tweezer conical ceramic 0.4mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-TFP-CNP1-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-TFP-CNP1-ND
Soldering, Desoldering, Rework Products 5358-TFP-CNP1-ND
TFP REWORK CARTRIDGE, TWEEZER, C

TFP REWORK CARTRIDGE, TWEEZER, C

Buy Now Datasheet
Tip Cartridge, Soldering, Point, 0.38Mm; Tip / Nozzle Width Metcal - 77M9258 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Point, 0.38Mm; Tip / Nozzle Width Metcal
77M9258
Tip Cartridge, Soldering, Point, 0.38Mm; Tip / Nozzle Width Metcal 77M9258
TIP CARTRIDGE, SOLDERING, POINT, 0.38MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, POINT, 0.38MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:MFR-PTZ System & MFR-HPT Precision Tweezer Hand-piece; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Tweezer, 0.4 Mm Rohs Compliant Metcal - 24M8182 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Tweezer, 0.4 Mm Rohs Compliant Metcal
24M8182
Soldering Iron Tip, Tweezer, 0.4 Mm Rohs Compliant Metcal 24M8182
Soldering Iron Tip, Tweezer, 0.4 mm RoHS Compliant: Yes

Soldering Iron Tip, Tweezer, 0.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Tweezer Cartridge TFP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width - TFP-CNP1 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Tweezer Cartridge TFP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width
TFP-CNP1
Metcal Tweezer Cartridge TFP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width TFP-CNP1
The Metcal tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.015 in, length of 0.75 in and thickness of. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

The Metcal tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.015 in, length of 0.75 in and thickness of. This tweezer cartridge is designed to work with MFR-1140 - Soldering System, MFR-2240 - Soldering System, MFR-2241 - Soldering System, MFR-H4-TW - Handpiece.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124506 5358-TFP-CNP1-ND 77M9258 TFP-CNP1
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Point, 0.38Mm; Tip / Nozzle Width Metcal Metcal Tweezer Cartridge TFP-CNP1 - Conical Tip - 0.75 in Tip Length - 0.015 in Tip Width
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details
LOCTITE NC-OO WICK (Known as Multicore NC-00) - 8799568035841 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details