The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.1 in, length of 0.39 in and thickness of. This chisel tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.
TIP CARTRIDGE, SOLDERING, CHISEL, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Chisel; For Use With:MFR-1110, MFR-1161, MFR-2211, MFR-2241 Soldering Stations & MFR-H1-SC Hand Piece; Product Range:- RoHS Compliant: Yes
Soldering Iron Tip, 30 Chisel, 2.5 mm RoHS Compliant: Yes
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | METCAL STP-CH25 | 68K5752 |
| Product Name | Metcal Smartheat Chisel Tip STP-CH25 - Chisel Tip - 0.39 in Tip Length - 0.1 in Tip Width | Tip Cartridge, Soldering, Chisel, 2.5Mm; Tip / Nozzle Width Metcal |
| Process Capability | Soldering Stations, Irons & Accessories |