OK International Metcal Smartheat Soldering Cartridge STTC-514 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width STTC-514

Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
Datasheet
Description
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metcal Smartheat Soldering Cartridge STTC-514 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width - STTC-514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-514 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width
STTC-514
Metcal Smartheat Soldering Cartridge STTC-514 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width STTC-514
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a bevel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.08 in, length of 0.19 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal - 92F202 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal
92F202
Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal 92F202
TIP CARTRIDGE, SOLDER, 45+ BEVEL, 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:45° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.19" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 45+ BEVEL, 0.08IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:45° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:500 Series; Tip / Nozzle Length:0.19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STTC-514 92F202
Product Name Metcal Smartheat Soldering Cartridge STTC-514 - Bevel Tip - 0.19 in Tip Length - 0.08 in Tip Width Tip Cartridge, Solder, 45+ Bevel, 0.08In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1372295 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details