OK International Soldering Iron Tips STTC-826

Description
CARTRIDGE, CONICAL, BENT, 0.4MM (0.016 I
Request a Quote Datasheet
Description
CARTRIDGE, CONICAL, BENT, 0.4MM (0.016 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2763609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2763609
Soldering Iron Tips 2763609
CARTRIDGE, CONICAL, BENT, 0.4MM (0.016 I

CARTRIDGE, CONICAL, BENT, 0.4MM (0.016 I

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-826-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-826-ND
Soldering, Desoldering, Rework Products 5358-STTC-826-ND
CONICAL (STTC), 30 BENT, ( X L)

CONICAL (STTC), 30 BENT, ( X L)

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-826 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width - STTC-826 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-826 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width
STTC-826
Metcal Smartheat Soldering Cartridge STTC-826 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width STTC-826
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.31 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Tip Cartridge, Bent Conical, 0.4Mm; Tip / Nozzle Width Metcal - 83H6193 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Bent Conical, 0.4Mm; Tip / Nozzle Width Metcal
83H6193
Tip Cartridge, Bent Conical, 0.4Mm; Tip / Nozzle Width Metcal 83H6193
TIP CARTRIDGE, BENT CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:-; For Use With:MX-500 and MX-5000 Systems / MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes

TIP CARTRIDGE, BENT CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:-; For Use With:MX-500 and MX-5000 Systems / MX-RM3E and MX-H1-AV Hand Pieces; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2763609 5358-STTC-826-ND STTC-826 83H6193
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-826 - Conical Tip - 0.31 in Tip Length - 0.016 in Tip Width Tip Cartridge, Bent Conical, 0.4Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024508 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering, Desoldering, Rework Products - 5358-MX-5261-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand Welding Unit 35 kHz - HG35-3 15m Cable - Rinco Ultrasonics USA
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details