Metcal Soldering Iron Tips STTC-006

Description
Conical sharp soldering tip 0.4x13.7mm
Request a Quote Datasheet
Description
Conical sharp soldering tip 0.4x13.7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 2893090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2893090
Soldering Iron Tips 2893090
Conical sharp soldering tip 0.4x13.7mm

Conical sharp soldering tip 0.4x13.7mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STTC-006-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-006-ND
Soldering, Desoldering, Rework Products 5358-STTC-006-ND
CONICAL (STTC), NARROW, ( X L) 0

CONICAL (STTC), NARROW, ( X L) 0

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-006 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width - STTC-006 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-006 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width
STTC-006
Metcal Smartheat Soldering Cartridge STTC-006 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width STTC-006
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.54 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.54 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal - 76K2434 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
76K2434
Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal 76K2434
TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, CONICAL, 0.016IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:STTC Series; Features:600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 2893090 5358-STTC-006-ND STTC-006 76K2434
Product Name Soldering Iron Tips Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-006 - Conical Tip - 0.54 in Tip Length - 0.016 in Tip Width Tip Cartridge, Solder, Conical, 0.016In; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 512632 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details