OK International Soldering, Desoldering, Rework Products SSC-701A

Description
"TIP REPL .04"" CONICAL SHARP SLDR"
Request a Quote Datasheet
Description
"TIP REPL .04"" CONICAL SHARP SLDR"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-701A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-701A-ND
Soldering, Desoldering, Rework Products 5358-SSC-701A-ND
"TIP REPL .04"" CONICAL SHARP SLDR"

"TIP REPL .04"" CONICAL SHARP SLDR"

Buy Now Datasheet
Soldering Iron Tips - 4134646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
4134646
Soldering Iron Tips 4134646
Tip for SP200 soldering station,0.8mm

Tip for SP200 soldering station,0.8mm

Supplier's Site
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal - 76K2411 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal
76K2411
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal 76K2411
TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:700; Tip / Nozzle Length:0.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal - 14J9023 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal
14J9023
Soldering Iron Tip, Conical, 1 Mm Rohs Compliant Metcal 14J9023
Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Soldering Iron Tip, Conical, 1 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-701A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width - SSC-701A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-701A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width
SSC-701A
Metcal Smartheat Soldering Cartridge SSC-701A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width SSC-701A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.6 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.6 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-701A-ND 4134646 76K2411 SSC-701A
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-701A - Conical Tip - 0.6 in Tip Length - 0.04 in Tip Width
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Welders - 588991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 130 amps
View Details
Rework System - Summit Versa - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details