OK International Tip, Soldering, Micro Fine Bevel, 0.25Mm; Tip / Nozzle Width Metcal STTC-590

Description
TIP, SOLDERING, MICRO FINE BEVEL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, MICRO FINE BEVEL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Micro Fine Bevel, 0.25Mm; Tip / Nozzle Width Metcal - 72C4113 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Micro Fine Bevel, 0.25Mm; Tip / Nozzle Width Metcal
72C4113
Tip, Soldering, Micro Fine Bevel, 0.25Mm; Tip / Nozzle Width Metcal 72C4113
TIP, SOLDERING, MICRO FINE BEVEL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

TIP, SOLDERING, MICRO FINE BEVEL, 0.25MM; Tip / Nozzle Width:0.25mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:13.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-590 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width - STTC-590 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-590 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width
STTC-590
Metcal Smartheat Soldering Cartridge STTC-590 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width STTC-590
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.52 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.01 in, length of 0.52 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 500

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 72C4113 STTC-590
Product Name Tip, Soldering, Micro Fine Bevel, 0.25Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-590 - Conical Tip - 0.52 in Tip Length - 0.01 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details