R. S. Hughes Company, Inc. Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| The Metcal chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness... | |
| The Metcal PS 60 w soldering station is another quality product from Metcal. Provides an output wattage of 60 w. Input voltage needs to be 100 to 240 v ac. | |
| The Metcal rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness... | |
| The Metcal rework nozzle or nozzle kit is another quality product from Metcal. Additional, and potentially important, information was collected about this product: Product Description: Nozzle Fan | |
| The Metcal S6-SOIC rework nozzle or nozzle kit is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.265 in. | |
| The Metcal S6-SOL rework nozzle or nozzle kit is another quality product from Metcal. Offers a dual tip. Tip has a width of 0.428 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a bevel tip. Tip has a width of 0.039 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a length of 0.12 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.08 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. Tip has a width of 0.118 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a hoof tip. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Offers a knife tip. Tip has a width of 0.197 in. | |
| The Metcal Smartheat cartridge is another quality product from Metcal. Tip has a length of.19 in. Additional, and potentially important, information was collected about this product: 700 Temperature Series | |
| The Metcal Smartheat chisel tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat hoof tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat knife tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.2 in. This rework cartridge is designed to work with... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.4 in. This rework cartridge is designed to work with... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 0.59 in. This rework cartridge is designed to work with... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 1 in. This rework cartridge is designed to work with... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a blade tip. Tip has a width of 1.38 in. This rework cartridge is designed to work with... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a hook tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.33 x 0.33 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.44 x 0.44 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.48 x 0.52 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.5 x 0.5 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.5 x 0.6 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.525 x 0.525 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.61 x 0.61 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.65 x 0.885 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.7 x 0.7 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.8 x 0.8 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.995 x 0.995 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 1.04 x 1.04 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.068 x 0.1 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.070 x 0.04 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.080 x 0.05 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.090 x 0.050 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.092 x 0.054 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.137 x 0.064 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.14 x 0.06 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.15 x 0.095 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.19 x 0.08 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a slot tip. Tip has a width of 0.19 x 0.11 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.2 x 0.17 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.2 x 0.4 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.17 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.35 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.204 x 0.4 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.27 x 0.44 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.335 x 0.25 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.34 x 0.74 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.52 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.62 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.375 x 0.72 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a tunnel tip. Tip has a width of 0.45 x 1.02 in. This rework cartridge is designed to... | |
| The Metcal Smartheat rework cartridge is another quality product from Metcal. | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a chisel tip. Tip has a width of 0.06 in. This soldering tip is designed to work with... | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat soldering tip is another quality product from Metcal. Offers a knife tip. Tip has a width of 0.2 in. This soldering tip is designed to work with... | |
| The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a blade tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The Metcal Smartheat tweezer cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and... | |
| The OKI PS soldering is another quality product from OKI. This soldering is designed to work with MFR Series Soldering System, PS Series Soldering System. | |
| The SCS soldering tool is sold 1 per case and is another quality product from SCS. | |
| The Weller chisel tip is sold 1 pack per case and is another quality product from Weller. Offers a chisel tip. The important aspects of buying these products, for proper... | |
| The Weller conical tip is sold 1 pack per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper... | |
| The Weller conical tip is sold 100 packs per case and is another quality product from Weller. Offers a conical tip. The important aspects of buying these products, for proper... | |
| The Weller cutting tip is sold 1 per pack and is another quality product from Weller. Offers a cutting tip. The important aspects of buying these products, for proper sizing,... | |
| The Weller double flat tip is sold 1 per pack and is another quality product from Weller. Offers a double flat tip. The important aspects of buying these products, for... | |
| The Weller knife tip is another quality product from Weller. Offers a knife tip. | |
| The Weller Marksman SP 12 w soldering iron is another quality product from Weller. Provides an output wattage of 12 w. | |
| The Weller Marksman SP 120 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 120 w. | |
| The Weller Marksman SP 175 w soldering iron is another quality product from Weller. Provides an output wattage of 175 w. | |
| The Weller Marksman SP 25 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 25 w. Additional, and... | |
| The Weller Marksman SP 25 w soldering iron is sold 1 pack per case and is another quality product from Weller. Provides an output wattage of 25 w. Input voltage... | |
| The Weller needle tip is sold 1 pack per case and is another quality product from Weller. Offers a needle tip. The important aspects of buying these products, for proper... | |
| The Weller Portasol double flat tip is sold 1 pack per case and is another quality product from Weller. Offers a double flat tip. The important aspects of buying these... | |
| The Weller Portasol hot air tip is sold 1 pack per case and is another quality product from Weller. Offers a hot air tip. The important aspects of buying these... | |
| The Weller Portasol knife tip is sold 1 pack per case and is another quality product from Weller. Offers a knife tip. The important aspects of buying these products, for... | |
| The Weller Portasol PSI 125 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with WB1... | |
| The Weller Portasol single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these... | |
| The Weller PTDT soldering iron is another quality product from Weller. | |
| The Weller PW soldering pencil is sold 1 pack per case and is another quality product from Weller. This soldering pencil is designed to work with WES50 - Soldering Station,... | |
| The Weller screwdriver tip is sold 1 pack per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper... | |
| The Weller screwdriver tip is sold 100 packs per case and is another quality product from Weller. Offers a screwdriver tip. The important aspects of buying these products, for proper... | |
| The Weller single flat tip is sold 1 pack per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products,... | |
| The Weller single flat tip is sold 1 per pack and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products, for... | |
| The Weller single flat tip is sold 100 packs per case and is another quality product from Weller. Offers a single flat tip. The important aspects of buying these products,... | |
| The Weller SL 23 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with 9800 -... | |
| The Weller SL 33 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with 9800 -... | |
| The Weller SL 45 w soldering iron is sold 1 pack per case and is another quality product from Weller. This soldering iron is designed to work with 9800 -... | |
| The Weller SL soldering iron is another quality product from Weller. This soldering iron is designed to work with 9800 - Soldering Iron Holder. | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.5 x 0.6 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.525 x 0.525 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.635 x 0.635 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.65 x 0.885 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.7 x 0.7 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.8 x 0.8 in. This rework cartridge is designed to... | |
| The Weller Smartheat rework cartridge is another quality product from Weller. Offers a quad tip. Tip has a width of 0.995 x 0.995 in. This rework cartridge is designed to... | |
| The Weller soldering tip is another quality product from Weller. Additional, and potentially important, information was collected about this product: NSN 3439-00-465-1652 | |
| The Weller spade tip is sold 1 pack per case and is another quality product from Weller. Offers a spade tip. The important aspects of buying these products, for proper... |
| << Prev | Next >> |