OK International Soldering, Desoldering, Rework Products STDC-105

Description
STDC DESOLDER CARTRIDGE, ID=1.27
Request a Quote Datasheet
Description
STDC DESOLDER CARTRIDGE, ID=1.27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STDC-105-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-105-ND
Soldering, Desoldering, Rework Products 5358-STDC-105-ND
STDC DESOLDER CARTRIDGE, ID=1.27

STDC DESOLDER CARTRIDGE, ID=1.27

Buy Now Datasheet
Soldering Iron Tips - 2962663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
2962663
Soldering Iron Tips 2962663
Cartridge tip for MX500DS station,1.3mm

Cartridge tip for MX500DS station,1.3mm

Supplier's Site
OKi STDC-105 Desolder Tip 1.27 mm x 2.03 mm - STDC-105 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-105 Desolder Tip 1.27 mm x 2.03 mm
STDC-105
OKi STDC-105 Desolder Tip 1.27 mm x 2.03 mm STDC-105
OKi Metcal STDC-105 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.27 mm.

OKi Metcal STDC-105 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.27 mm.

Supplier's Site
Metcal Smartheat Desolder Cartridge STDC-105 - Standard Tip - 0.42 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width - STDC-105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-105 - Standard Tip - 0.42 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width
STDC-105
Metcal Smartheat Desolder Cartridge STDC-105 - Standard Tip - 0.42 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width STDC-105
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.08 (OD) in, length of 0.42 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 (ID) in, 0.08 (OD) in, length of 0.42 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Desoldering, Round, 2Mm; Tip / Nozzle Width Metcal - 76K2426 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 2Mm; Tip / Nozzle Width Metcal
76K2426
Tip Cartridge, Desoldering, Round, 2Mm; Tip / Nozzle Width Metcal 76K2426
TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Desoldering Systems; Product Range:STDC Series; Series:700; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STDC-105-ND 2962663 STDC-105 STDC-105 76K2426
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips OKi STDC-105 Desolder Tip 1.27 mm x 2.03 mm Metcal Smartheat Desolder Cartridge STDC-105 - Standard Tip - 0.42 in Tip Length - 0.05 (ID) in, 0.08 (OD) in Tip Width Tip Cartridge, Desoldering, Round, 2Mm; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Rework / Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Module Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details