OK International Soldering, Desoldering, Rework Products STTC-845P

Description
CONICAL (STTC), POWER, NARROW, (
Request a Quote Datasheet
Description
CONICAL (STTC), POWER, NARROW, (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-845P-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-845P-ND
Soldering, Desoldering, Rework Products 5358-STTC-845P-ND
CONICAL (STTC), POWER, NARROW, (

CONICAL (STTC), POWER, NARROW, (

Buy Now Datasheet
Tip / Nozzle Width Metcal - 74M4665 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
74M4665
Tip / Nozzle Width Metcal 74M4665
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:STTC Series RoHS Compliant: Yes

Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-845P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width - METCAL STTC-845P - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-845P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
METCAL STTC-845P
Metcal Smartheat Soldering Cartridge STTC-845P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width METCAL STTC-845P
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.34 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-845P-ND 74M4665 METCAL STTC-845P
Product Name Soldering, Desoldering, Rework Products Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-845P - Conical Tip - 0.34 in Tip Length - 0.016 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Dual Output Soldering & Rework System - MFR-2220 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details