ITW Chemtronics Chemtronics Soder-Wick SW180 Blue Rosin Flux Core Desoldering Wick or Braid SW18045 - 5 ft Length - 0.11 in Diameter SW18045

Description
The Chemtronics Soder-Wick SW180 blue rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.
Datasheet
Description
The Chemtronics Soder-Wick SW180 blue rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemtronics Soder-Wick SW180 Blue Rosin Flux Core Desoldering Wick or Braid SW18045 - 5 ft Length - 0.11 in Diameter - SW18045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick SW180 Blue Rosin Flux Core Desoldering Wick or Braid SW18045 - 5 ft Length - 0.11 in Diameter
SW18045
Chemtronics Soder-Wick SW180 Blue Rosin Flux Core Desoldering Wick or Braid SW18045 - 5 ft Length - 0.11 in Diameter SW18045
The Chemtronics Soder-Wick SW180 blue rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick SW180 blue rosin flux core desoldering wick or braid is sold 10 spools per can and is another quality product from Chemtronics. Braid diameter is 0.11 in Comes packaged with 5 ft of material.

Buy Now
Desoldering Braid, Copper, 2.8Mm, 5Ft; Braid Material Chemtronics - 14J9347 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Copper, 2.8Mm, 5Ft; Braid Material Chemtronics
14J9347
Desoldering Braid, Copper, 2.8Mm, 5Ft; Braid Material Chemtronics 14J9347
DESOLDERING BRAID, COPPER, 2.8MM, 5FT; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:5ft; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, COPPER, 2.8MM, 5FT; Braid Material:Oxygen Free Copper; Width:2.8mm; Length:5ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number SW18045 14J9347
Product Name Chemtronics Soder-Wick SW180 Blue Rosin Flux Core Desoldering Wick or Braid SW18045 - 5 ft Length - 0.11 in Diameter Desoldering Braid, Copper, 2.8Mm, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
High-Output Solid-State Welder - Weldac 600 - EFD Induction a.s.
Specs
Process Capability Welding
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details