OK International Soldering, Desoldering, Rework Products STTC-838-PK

Description
CHISEL (STTC), (W X L) 1.5 MM X
Request a Quote Datasheet
Description
CHISEL (STTC), (W X L) 1.5 MM X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-838-PK-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-838-PK-ND
Soldering, Desoldering, Rework Products 5358-STTC-838-PK-ND
CHISEL (STTC), (W X L) 1.5 MM X

CHISEL (STTC), (W X L) 1.5 MM X

Buy Now Datasheet
Tip / Nozzle Width Metcal - 27X5178 - Newark, An Avnet Company
Chicago, IL, United States
Tip / Nozzle Width Metcal
27X5178
Tip / Nozzle Width Metcal 27X5178
Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:STTC Series RoHS Compliant: Yes

Tip / Nozzle Width:-; Tip / Nozzle Style:-; For Use With:-; Product Range:STTC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge STTC-838-PK - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width - METCAL STTC-838-PK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-838-PK - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
METCAL STTC-838-PK
Metcal Smartheat Soldering Cartridge STTC-838-PK - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width METCAL STTC-838-PK
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800 Pack

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a chisel tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 in, length of 0.39 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800 Pack

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-838-PK-ND 27X5178 METCAL STTC-838-PK
Product Name Soldering, Desoldering, Rework Products Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge STTC-838-PK - Chisel Tip - 0.39 in Tip Length - 0.06 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Iron Tips - 122193 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
8600 Series FiberStar Fiber Coupled Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
High-Output Solid-State Welder - Weldac 175 - EFD Induction a.s.
Specs
Process Capability Welding
View Details