OK International Soldering, Desoldering, Rework Products STTC-101

Description
CONICAL (STTC), NARROW, ( X L) 1
Request a Quote Datasheet
Description
CONICAL (STTC), NARROW, ( X L) 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STTC-101-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STTC-101-ND
Soldering, Desoldering, Rework Products 5358-STTC-101-ND
CONICAL (STTC), NARROW, ( X L) 1

CONICAL (STTC), NARROW, ( X L) 1

Buy Now Datasheet
Metcal Smartheat Soldering Cartridge STTC-101 - Conical Tip - 0.53 in Tip Length - 0.04 in Tip Width - STTC-101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge STTC-101 - Conical Tip - 0.53 in Tip Length - 0.04 in Tip Width
STTC-101
Metcal Smartheat Soldering Cartridge STTC-101 - Conical Tip - 0.53 in Tip Length - 0.04 in Tip Width STTC-101
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.53 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 in, length of 0.53 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 700

Buy Now
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal - 76K2450 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal
76K2450
Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal 76K2450
TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Tip, Conical & Sharp, 1Mm; Tip / Nozzle Width Metcal - 01AC5236 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical & Sharp, 1Mm; Tip / Nozzle Width Metcal
01AC5236
Soldering Tip, Conical & Sharp, 1Mm; Tip / Nozzle Width Metcal 01AC5236
SOLDERING TIP, CONICAL & SHARP, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit; Product Range:MX SystemRoHS Compliant: Yes

SOLDERING TIP, CONICAL & SHARP, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-H1-AV, MX-RM3E Solder Pen, MX-UK1 Upgrade-Kit; Product Range:MX SystemRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STTC-101-ND STTC-101 76K2450
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Soldering Cartridge STTC-101 - Conical Tip - 0.53 in Tip Length - 0.04 in Tip Width Tip Cartridge, Soldering, Conical 0.04In; Tip / Nozzle Width Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513010 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Single Output Soldering & Rework System - Two Cartridge Hand-pieces - MFR-1161 - Metcal
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
3 suppliers
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details