30 deg conical tip-MX500S station,0.4mm
CONICAL (STTC), 30 BENT, NARROW,
TIP CARTRIDGE, SOLDER 30+ CHISEL 0.032IN; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Chisel, Bent; For Use With:Metcal MX-500, MX-5000 & MX-5200 Series Soldering Rework Stations; Product Range:-; Tip / Nozzle Length:0.63" RoHS Compliant: Yes
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.016 in, length of 0.63 in and thickness of. This soldering cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 4134680 | 5358-STTC-040-ND | 90B5935 | STTC-040 |
| Product Name | Soldering Iron Tips | Soldering, Desoldering, Rework Products | Tip Cartridge, Solder 30+ Chisel 0.032In; Tip / Nozzle Width Metcal | Metcal Smartheat Soldering Cartridge STTC-040 - Conical Tip - 0.63 in Tip Length - 0.016 in Tip Width |
| Equipment Type | Gun / Iron |