OK International Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal SSC-639A

Description
TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.7" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal - 76K2408 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal
76K2408
Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal 76K2408
TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.7" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, DRAG HOOF 0.016IN; Tip / Nozzle Width:2.3mm; Tip / Nozzle Style:Drag Hoof; For Use With:SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.7" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Soldering Cartridge SSC-639A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width - SSC-639A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-639A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width
SSC-639A
Metcal Smartheat Soldering Cartridge SSC-639A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width SSC-639A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.7 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a hoof tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.05 in, length of 0.7 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2408 SSC-639A
Product Name Tip Cartridge, Solder, Drag Hoof 0.016In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-639A - Hoof Tip - 0.7 in Tip Length - 0.05 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 7719543 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details