OK International Soldering, Desoldering, Rework Products SSC-622A

Description
"TIP REPL CONICAL .016"" SP200-600"
Request a Quote Datasheet
Description
"TIP REPL CONICAL .016"" SP200-600"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-SSC-622A-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-SSC-622A-ND
Soldering, Desoldering, Rework Products 5358-SSC-622A-ND
"TIP REPL CONICAL .016"" SP200-600"

"TIP REPL CONICAL .016"" SP200-600"

Buy Now Datasheet
Soldering Iron Tips - 121731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
121731
Soldering Iron Tips 121731
Tip for SP200 station, 0.4mm, 315degC

Tip for SP200 station, 0.4mm, 315degC

Supplier's Site
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal - 76K2404 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal
76K2404
Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal 76K2404
TIP CARTRIDGE, SOLDERING, CONICAL 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL 0.02IN; Tip / Nozzle Width:0.51mm; Tip / Nozzle Style:Conical, Sharp; For Use With:Metcal SP200 Soldering Systems; Product Range:SSC Series; Series:600; Tip / Nozzle Length:0.45" RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Soldering Cartridge SSC-622A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width - SSC-622A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge SSC-622A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width
SSC-622A
Metcal Smartheat Soldering Cartridge SSC-622A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width SSC-622A
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.45 in and thickness of. This soldering cartridge is designed to work with MFR-1160 - Soldering System, MFR-H6-SSC - Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-SSC-622A-ND 121731 76K2404 SSC-622A
Product Name Soldering, Desoldering, Rework Products Soldering Iron Tips Tip Cartridge, Soldering, Conical 0.02In; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge SSC-622A - Conical Tip - 0.45 in Tip Length - 0.02 in Tip Width
Equipment Type Tip Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796047 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details