OK International Soldering, Desoldering, Rework Products UFTC-7CN04

Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet
Description
ULTRAFINE SOLDERING CARTRIDGE, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-UFTC-7CN04-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-UFTC-7CN04-ND
Soldering, Desoldering, Rework Products 5358-UFTC-7CN04-ND
ULTRAFINE SOLDERING CARTRIDGE, C

ULTRAFINE SOLDERING CARTRIDGE, C

Buy Now Datasheet
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal - 19P2171 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal
19P2171
Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal 19P2171
TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:UFTC Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.4MM; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:Conical; For Use With:Metcal MX-H2-UF Ultrafine Handpiece & MX-5000 Series Soldering, Desoldering & Rework Systems; Product Range:UFTC Series RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Soldering Cartridge UFTC-7CN04 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width - METCAL UFTC-7CN04 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Soldering Cartridge UFTC-7CN04 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width
METCAL UFTC-7CN04
Metcal Smartheat Soldering Cartridge UFTC-7CN04 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width METCAL UFTC-7CN04
The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

The Metcal Smartheat soldering cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.2 in and thickness of. This soldering cartridge is designed to work with MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H2-UF - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Individual

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-UFTC-7CN04-ND 19P2171 METCAL UFTC-7CN04
Product Name Soldering, Desoldering, Rework Products Tip Cartridge, Soldering, Conical, 0.4Mm; Tip / Nozzle Width Metcal Metcal Smartheat Soldering Cartridge UFTC-7CN04 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049688 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Module Type Inverter CO2 Gas Shielded Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details