OK International Soldering, Desoldering, Rework Products STDC-807

Description
STP SOLDER CARTRIDGE, BEVEL, 1.0
Request a Quote Datasheet
Description
STP SOLDER CARTRIDGE, BEVEL, 1.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-STDC-807-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-807-ND
Soldering, Desoldering, Rework Products 5358-STDC-807-ND
STP SOLDER CARTRIDGE, BEVEL, 1.0

STP SOLDER CARTRIDGE, BEVEL, 1.0

Buy Now Datasheet
Metcal Smartheat Desolder Cartridge STDC-807 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width - STDC-807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desolder Cartridge STDC-807 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width
STDC-807
Metcal Smartheat Desolder Cartridge STDC-807 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width STDC-807
The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.09 (ID) in, 0.12 (OD) in, length of 0.36 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

The Metcal Smartheat desolder cartridge is another quality product from Metcal. Offers a standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.09 (ID) in, 0.12 (OD) in, length of 0.36 in and thickness of. This desolder cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-DS1 - Desoldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 800

Buy Now
Desoldering, Tip, 2.41Mm, 800 Series; For Use With Metcal - 06X9679 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering, Tip, 2.41Mm, 800 Series; For Use With Metcal
06X9679
Desoldering, Tip, 2.41Mm, 800 Series; For Use With Metcal 06X9679
DESOLDERING, TIP, 2.41MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.41mm; Tip / Nozzle RoHS Compliant: Yes

DESOLDERING, TIP, 2.41MM, 800 SERIES; For Use With:Metcal MX-5200, MX-5000, MX-500 Soldering Station, MX-DS1, MX-D001 Desolder Tool, MX-UK5 Upgrade-Kit; Tip / Nozzle Style:Standard; Tip / Nozzle Width:2.41mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-STDC-807-ND STDC-807 06X9679
Product Name Soldering, Desoldering, Rework Products Metcal Smartheat Desolder Cartridge STDC-807 - Standard Tip - 0.36 in Tip Length - 0.09 (ID) in, 0.12 (OD) in Tip Width Desoldering, Tip, 2.41Mm, 800 Series; For Use With Metcal
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 122206 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rework System - Summit 2200 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details